Lenovo logo

Lenovo IdeaCentre C260 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92110
Info modified on:
07 Oct 2024, 17:11:38
Short summary description Lenovo IdeaCentre C260 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8.1 Black:

Lenovo IdeaCentre C260, 49.5 cm (19.5"), HD+, Intel® Pentium®, 4 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre C260 Intel® Pentium® J2900 49.5 cm (19.5") 1600 x 900 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 800A Windows 8.1 Black:

Lenovo IdeaCentre C260. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 800A. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.