Lenovo logo

Lenovo Essential H520e Intel® Celeron® G G1620T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14257
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential H520e Intel® Celeron® G G1620T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black:

Lenovo Essential H520e, 2.4 GHz, Intel® Celeron® G, 2 GB, 500 GB, DVD±RW, Windows 8

Long summary description Lenovo Essential H520e Intel® Celeron® G G1620T 2 GB DDR3-SDRAM 500 GB HDD Windows 8 Mini Tower PC Black:

Lenovo Essential H520e. Processor frequency: 2.4 GHz, Processor family: Intel® Celeron® G, Processor model: G1620T. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.