Lenovo logo

Lenovo Essential H535 AMD A10 A10-6700 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98479
Info modified on:
07 Oct 2024, 17:09:58
Short summary description Lenovo Essential H535 AMD A10 A10-6700 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Lenovo Essential H535, 3.7 GHz, AMD A10, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Lenovo Essential H535 AMD A10 A10-6700 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon R5 235 Windows 8.1 Tower PC Black:

Lenovo Essential H535. Processor frequency: 3.7 GHz, Processor family: AMD A10, Processor model: A10-6700. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8670D, Discrete graphics card model: AMD Radeon R5 235. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 180 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.