Lenovo IdeaCentre B550, 58.4 cm (23"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 8.1
Lenovo IdeaCentre B550. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.4 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8.1. Product colour: Black