Lenovo logo

Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower Mini PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25226
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower Mini PC Black, Silver:

Lenovo IdeaCentre Q190, 1.9 GHz, Intel® Pentium®, 2127U, 2 GB, 500 GB, Windows 8.1

Long summary description Lenovo IdeaCentre Q190 Intel® Pentium® 2127U 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Mini Tower Mini PC Black, Silver:

Lenovo IdeaCentre Q190. Processor frequency: 1.9 GHz, Processor family: Intel® Pentium®, Processor model: 2127U. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: Mini PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.