Lenovo logo

Lenovo Essential H515 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59448
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential H515 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Tower PC Black:

Lenovo Essential H515, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD±RW, Windows 8.1

Long summary description Lenovo Essential H515 AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Tower PC Black:

Lenovo Essential H515. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.