Lenovo logo

Lenovo IdeaCentre Horizon 27 Intel® Core™ i5 i5-3337U 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74077
Info modified on:
07 Oct 2024, 17:45:48
Short summary description Lenovo IdeaCentre Horizon 27 Intel® Core™ i5 i5-3337U 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Black:

Lenovo IdeaCentre Horizon 27, 68.6 cm (27"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre Horizon 27 Intel® Core™ i5 i5-3337U 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD+SSD NVIDIA® GeForce® GT 620M Windows 8 Black:

Lenovo IdeaCentre Horizon 27. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 1.8 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 620M. Built-in camera. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.