Lenovo logo

Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.01 TB HDD+SSD AMD Radeon HD 8950 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29911
Info modified on:
07 Oct 2024, 17:49:02
Short summary description Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.01 TB HDD+SSD AMD Radeon HD 8950 Windows 8 Tower PC Black:

Lenovo Erazer X510, 3.5 GHz, Intel® Core™ i7, 16 GB, 2.01 TB, DVD-RW, Windows 8

Long summary description Lenovo Erazer X510 Intel® Core™ i7 i7-4770K 16 GB DDR3-SDRAM 2.01 TB HDD+SSD AMD Radeon HD 8950 Windows 8 Tower PC Black:

Lenovo Erazer X510. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2.01 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon HD 8950. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 625 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.