Lenovo IdeaCentre K415, 3.2 GHz, AMD A8, 4 GB, 1 TB, DVD±RW, Windows 8
Lenovo IdeaCentre K415. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 7560D, Discrete graphics card model: AMD Radeon HD 8470. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black