Lenovo logo

Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39531
Info modified on:
10 Aug 2024, 08:09:05
Short summary description Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

Lenovo Essential H515s, 1.4 GHz, AMD E, 4 GB, 500 GB, DVD Super Multi, Windows 8

Long summary description Lenovo Essential H515s AMD E E1-2500 4 GB DDR3-SDRAM 500 GB HDD Windows 8 PC Black:

Lenovo Essential H515s. Processor frequency: 1.4 GHz, Processor family: AMD E, Processor model: E1-2500. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 8240. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.