Lenovo logo

Lenovo IdeaCentre H520 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver, Stainless steel

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35145
Info modified on:
23 Jul 2024, 21:19:07
Short summary description Lenovo IdeaCentre H520 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver, Stainless steel:

Lenovo IdeaCentre H520, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description Lenovo IdeaCentre H520 Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 1 TB HDD Windows 8 Desktop PC Black, Silver, Stainless steel:

Lenovo IdeaCentre H520. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8, Operating system architecture: 32-bit. Power supply: 280 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.