Lenovo logo

Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745A Windows 8 Wi-Fi 4 (802.11n) Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51279
Info modified on:
07 Oct 2024, 17:45:47
Short summary description Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745A Windows 8 Wi-Fi 4 (802.11n) Grey, Silver:

Lenovo IdeaCentre A730, 68.6 cm (27"), Quad HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 2560 x 1440 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 745A Windows 8 Wi-Fi 4 (802.11n) Grey, Silver:

Lenovo IdeaCentre A730. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 745A. Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.