Lenovo IdeaCentre A720, 68.6 cm (27"), Full HD, Intel® Core™ i5, 6 GB, 750 GB, Windows 8
Lenovo IdeaCentre A720. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2.6 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 8. Product colour: Black, Silver