Lenovo logo

Lenovo IdeaCentre C205 AMD E E-350 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 5450 FreeDOS White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128423
Info modified on:
07 Oct 2024, 16:46:23
Short summary description Lenovo IdeaCentre C205 AMD E E-350 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 5450 FreeDOS White:

Lenovo IdeaCentre C205, 47 cm (18.5"), AMD E, 2 GB, 500 GB, FreeDOS, White

Long summary description Lenovo IdeaCentre C205 AMD E E-350 47 cm (18.5") 1366 x 768 pixels Touchscreen 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 5450 FreeDOS White:

Lenovo IdeaCentre C205. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Processor family: AMD E, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5450, On-board graphics card model: AMD Radeon HD 6310. Built-in camera. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.