Lenovo IdeaCentre Q190, 1.6 GHz, Intel® Celeron®, 1017U, 4 GB, 500 GB, Windows 8
Lenovo IdeaCentre Q190. Processor frequency: 1.6 GHz, Processor family: Intel® Celeron®, Processor model: 1017U. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver