Lenovo ThinkCentre M4350, 3 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 8 Pro
Lenovo ThinkCentre M4350. Processor frequency: 3 GHz, Processor family: Intel Pentium G, Processor model: G2030. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8 Pro. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Product colour: Black