Lenovo logo

Lenovo IdeaCentre B340 Intel Pentium G G2020 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13238
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre B340 Intel Pentium G G2020 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre B340, 54.6 cm (21.5"), Full HD, Intel Pentium G, 2 GB, 500 GB, FreeDOS

Long summary description Lenovo IdeaCentre B340 Intel Pentium G G2020 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

Lenovo IdeaCentre B340. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.9 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.