Lenovo logo

Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10707
Info modified on:
07 Oct 2024, 17:45:38
Short summary description Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey:

Lenovo IdeaCentre A730, 68.6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 1 TB, Windows 8

Long summary description Lenovo IdeaCentre A730 Intel® Core™ i7 i7-4700MQ 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 740M Windows 8 Grey:

Lenovo IdeaCentre A730. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 740M. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.