Lenovo logo

Lenovo Essential H520 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85854
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo Essential H520 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black, Silver:

Lenovo Essential H520, 2.9 GHz, Intel Pentium G, 2 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Lenovo Essential H520 Intel Pentium G G2020 2 GB DDR3-SDRAM 500 GB HDD FreeDOS Desktop PC Black, Silver:

Lenovo Essential H520. Processor frequency: 2.9 GHz, Processor family: Intel Pentium G, Processor model: G2020. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.