Lenovo logo

Lenovo C540 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51785
Info modified on:
07 Oct 2024, 17:11:28
Short summary description Lenovo C540 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C540, 58.4 cm (23"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 8

Long summary description Lenovo C540 Intel® Pentium® G645 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M Windows 8 Wi-Fi 4 (802.11n) White:

Lenovo C540. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615M, On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.