Lenovo logo

Lenovo Essential C440 Intel® Core™ i5 i5-3330 54.6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33360
Info modified on:
23 Jul 2024, 21:19:00
Short summary description Lenovo Essential C440 Intel® Core™ i5 i5-3330 54.6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo Essential C440, 54.6 cm (21.5"), Intel® Core™ i5, 4 GB, 500 GB, Windows 8, Black

Long summary description Lenovo Essential C440 Intel® Core™ i5 i5-3330 54.6 cm (21.5") All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Wi-Fi 4 (802.11n) Black:

Lenovo Essential C440. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"). Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 8. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.