Lenovo Essential H520S, 2.5 GHz, Intel® Celeron® G, G540, 2 GB, 500 GB, FreeDOS
Lenovo Essential H520S. Processor frequency: 2.5 GHz, Processor family: Intel® Celeron® G, Processor model: G540. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Chassis type: Desktop. Product type: PC. Weight: 7.9 kg. Product colour: Black