Lenovo logo

Lenovo C340 Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M FreeDOS Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8000
Info modified on:
07 Oct 2024, 17:11:29
Short summary description Lenovo C340 Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M FreeDOS Black:

Lenovo C340, 50.8 cm (20"), HD+, Intel® Pentium®, 4 GB, 500 GB, FreeDOS

Long summary description Lenovo C340 Intel® Pentium® G645 50.8 cm (20") 1600 x 900 pixels 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 615M FreeDOS Black:

Lenovo C340. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.9 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 615M, On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.