Lenovo Essential C320, 50.8 cm (20"), Intel® Core™ i3, 2 GB, 500 GB, FreeDOS, Black
Lenovo Essential C320. Product type: All-in-One PC. Display diagonal: 50.8 cm (20"). Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black