Lenovo logo

Lenovo IdeaCentre B520 Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50511
Info modified on:
07 Oct 2024, 17:11:26
Short summary description Lenovo IdeaCentre B520 Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black, Silver:

Lenovo IdeaCentre B520, 58.4 cm (23"), Full HD, Intel® Core™ i7, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre B520 Intel® Core™ i7 i7-2600 58.4 cm (23") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Black, Silver:

Lenovo IdeaCentre B520. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.4 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.