Lenovo logo

Lenovo C200 Intel Atom® D525 47 cm (18.5") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82092
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Lenovo C200 Intel Atom® D525 47 cm (18.5") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter White:

Lenovo C200, 47 cm (18.5"), Intel Atom®, 2 GB, 500 GB, Windows 7 Starter, White

Long summary description Lenovo C200 Intel Atom® D525 47 cm (18.5") 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter White:

Lenovo C200. Display diagonal: 47 cm (18.5"). Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Starter. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.