Lenovo logo

Lenovo IdeaCentre A600 Intel® Pentium® Dual-Core T4400 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 3650 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98899
Info modified on:
10 Aug 2024, 08:46:45
Short summary description Lenovo IdeaCentre A600 Intel® Pentium® Dual-Core T4400 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 3650 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre A600, 54.6 cm (21.5"), Full HD, Intel® Pentium® Dual-Core, 2 GB, 320 GB, Windows 7 Home Premium

Long summary description Lenovo IdeaCentre A600 Intel® Pentium® Dual-Core T4400 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 3650 Windows 7 Home Premium Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre A600. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Pentium® Dual-Core, Processor frequency: 2.2 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 3650. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.