- - All-in-One PC Grey
- - Intel® Core™2 Quad Q8400 2.66 GHz
- - 58.4 cm (23") Full HD 1920 x 1080
- - 4 GB DDR3-SDRAM 1333 MHz
- - 500 GB HDD DVD Super Multi DL Card reader integrated
- - NVIDIA® GeForce® GT 240M
- - 802.11g Ethernet LAN 10,100,1000 Mbit/s Bluetooth
- - Windows 7 Home Premium 64-bit
Intel Core2 Quad Q8400(2.66GHz), 4GB RAM, 500GB HDD, Windows 7 Home Premium 64
Space-savers with an attitude.
Nimble processing, hard drive disc space and memory a-plenty, hard core graphics and more multimedia features than you ever dreamed possible packed into such a thin PC. And these no-nonsense PCs won't take over your desk.
Full HD in one simply brilliant, space-saving design. If you're into gaming, you'll revel in lightning-fast, smooth playback. Into video? You'll love effortlessly editing video and photos, downloading movies, streaming and enjoying your music library.
- Gorgeous 21" and 23" cinema-quality widescreen options;
- 4-in-1 and 3-in-1 gaming remotes/air mouse options;
- Optional multi-touch screen;
- Fast and simple box-to-boot set up;
- Simply plug this handy, discrete device in any room;
- Wall-mountable options to create your own home theater;
- Cool. contemporary designs you won't find anywhere else.
B500. Leaner, faster and way more fun.
You have all these cool games, movies, music and videos. A small screen won't create the ultimate cinematic experience you crave. If an edgy, bold and modern look with a spacious screen are more your style, take a gander at B500.
Choose B500 and venture into an entirely new, HD entertainment zone. It's slim and discrete so you aren't limited on where to put it. Display like a TV in your family or living room or turn your room or dorm into a sweet multimedia haven. Share it with family, friends or keep it all to yourself, we won't tell.
- Brilliant HD LED 23" widescreen panels;
- Not big enough? Connect it to your TV and output to a larger screen;
- Stream music, videos and music all day long;
- Life-like, theater-style picture quality;
- High-end, discrete/switchable graphics available;
- Superior audio-Dolby® surround sound and JBL speakers;
- Zippy, stutter-free wireless connectivity.
B305. Budget-friendly family fun.
Looking for a PC to share (or hide away in your room)? You probably have a list as long as your arm of must-haves.But then there's that niggling budget that keeps entering the equation.
If you're looking for a multimedia PC for just yourself or an entire family to use, B305 might be the answer. It's so slim you can put it in place that's easily accessible and its clean design makes it functional, fun and stylish. You won't have to worry about messy wires or a bulky PC in the middle of your living room. Sound good? Check out the other options and features that make this one so popular.
- Probably the most cost-effective all-in-one 21" display available;
- Some models come with wall mount and multitouch options;
- Sturdy enough to stand up to all that family fun you're planning;
- Cool and modern without a tangle of wires to limit where you put it;
- A handy, discrete device with easy set up is perfect for any room;
- Full HD theatre-style audio and video. Need we say more;
- Easy set up;
- Ideal for Internet streaming and downloading.
Lenovo IdeaCentre B500, 58.4 cm (23"), Full HD, Intel® Core™2 Quad, 4 GB, 500 GB, Windows 7 Home Premium
Lenovo IdeaCentre B500. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Quad, Processor frequency: 2.66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 240M. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Grey