Lenovo logo

Lenovo T220 IdeaPad 12" 30.5 cm (12") Briefcase Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44822
Info modified on:
19 Nov 2020, 13:37:09
Short summary description Lenovo T220 IdeaPad 12" 30.5 cm (12") Briefcase Black:

Lenovo T220 IdeaPad 12", Briefcase, 30.5 cm (12"), 550 g

Long summary description Lenovo T220 IdeaPad 12" 30.5 cm (12") Briefcase Black:

Lenovo T220 IdeaPad 12". Case type: Briefcase, Maximum screen size: 30.5 cm (12"). Weight: 550 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.