Lenovo logo

Lenovo ThinkCentre M90p Intel® Core™ i5 4 GB DDR3-SDRAM 160 GB FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41177
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkCentre M90p Intel® Core™ i5 4 GB DDR3-SDRAM 160 GB FreeDOS SFF PC Black:

Lenovo ThinkCentre M90p, 3.2 GHz, Intel® Core™ i5, 4 GB, 160 GB, DVD-RW, FreeDOS

Long summary description Lenovo ThinkCentre M90p Intel® Core™ i5 4 GB DDR3-SDRAM 160 GB FreeDOS SFF PC Black:

Lenovo ThinkCentre M90p. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Power supply: 280 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.