Lenovo ThinkCentre M90, 2.66 GHz, Intel® Core™ i5, 3 GB, 500 GB, DVD-RW, Windows 7 Professional
Lenovo ThinkCentre M90. Processor frequency: 2.66 GHz, Processor family: Intel® Core™ i5, Processor model: i5-750. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD-RW. Discrete graphics card model: NVIDIA® GeForce® 310. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.5 kg. Product colour: Black