Lenovo logo

Lenovo System x3500 M5 server 0 GB Tower Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB 550 W

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58305
Info modified on:
14 Mar 2024, 18:31:34
Short summary description Lenovo System x3500 M5 server 0 GB Tower Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB 550 W:

Lenovo System x3500 M5, 2.4 GHz, E5-2620V3, 16 GB, 0 GB, 550 W, Tower

Long summary description Lenovo System x3500 M5 server 0 GB Tower Intel Xeon E5 v3 E5-2620V3 2.4 GHz 16 GB 550 W:

Lenovo System x3500 M5. Processor family: Intel Xeon E5 v3, Processor frequency: 2.4 GHz, Processor model: E5-2620V3. Internal memory: 16 GB, Memory layout (slots x size): 1 x 16 GB. Total storage capacity: 0 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 550 W, Redundant power supply (RPS) support. Chassis type: Tower

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.