Lenovo logo

Lenovo ThinkCentre M78 AMD A8 A8-5500B 4 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90709
Info modified on:
10 Aug 2024, 09:55:14
Short summary description Lenovo ThinkCentre M78 AMD A8 A8-5500B 4 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M78, 3.2 GHz, AMD A8, 4 GB, 1 TB, DVD Super Multi DL, Windows 7 Professional

Long summary description Lenovo ThinkCentre M78 AMD A8 A8-5500B 4 GB DDR3-SDRAM 1 TB Windows 7 Professional SFF PC Black:

Lenovo ThinkCentre M78. Processor frequency: 3.2 GHz, Processor family: AMD A8, Processor model: A8-5500B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7560D. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.