Lenovo logo

Lenovo ThinkCentre M51 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63517
Info modified on:
23 Jul 2024, 21:18:44
Short summary description Lenovo ThinkCentre M51 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Tower PC Black:

Lenovo ThinkCentre M51, 3.1 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD±RW, FreeDOS

Long summary description Lenovo ThinkCentre M51 Intel® Core™ i5 i5-2400 4 GB DDR3-SDRAM 320 GB HDD FreeDOS Tower PC Black:

Lenovo ThinkCentre M51. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.