location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L1711P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5047HB2 show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137995
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 18 W
Warranty: 3 year
Long product name Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L1711P - 17" LCD (1280x1024), 1000:1, 4210g, Black
More>>>
Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ThinkVision L1711p provides great ownership experience at an affordable price. It offers analog or digital inputs with a height adjustable stand for a customized work environment. The L1711p builds on Lenovo's environmental efforts with increased energy efficiency, and 70% packaging materials as well as arsenic free glass. 26% of the total weight of all plastics in the product consist of post-consumer content plastic resins. (1)Users looking for a single solution suitable for a variety of business environments will value this versatile monitor. With a standard resolution of 1280 x 1024, it is compatible with most business applications and meets most usage needs. The ThinkVision L1711p produces quality images at 96 dpi, has both analog and digital connections, and includes stand with tilt and height adjustments. The L1711p monitor is rated EPEAT Gold in the US, UK, France, Germany, China, Japan, and others.(2) The Lenovo ThinkVision L1711p is a member of the ThinkVision Performance Series family of monitors. It is best suited for those who spend long periods of time at the computer or in multiple-monitor environments that use advanced business applications. The incorporated ThinkVantage design enhances usability and makes the monitor easy to use. Complementing the design of the ThinkPad and ThinkCentre systems, the Lenovo ThinkVision L1711p includes attachment for the optional ThinkVision Soundbar (sold separately). (1)As defined by EPEAT verification criteria for calculation of post-consumer recycled content. Many plastic parts used in this product consists of (by weight) 65% post-consumer content from sources like home appliances, computers, vehicles, and office equipment (2)EPEAT registration status varies by location.

Features & Benefits:
- 17.0-inch (432-mm) viewable image size;
- Native resolution of 1280 x 1024;
- Internal power with 18 watts / 21 watts power consumption (typical/maximum);
- Up to 30% less power consumption than conventional monitor of the same size and resolution;
- 50% less mercury content than conventional monitor of the same size and resolution;
- ThinkVantage design;
- Tilt and height adjustable stand for optimum viewing comfort;
- Direct access button for automatic image setup and brightness allows quick and easy monitor setup;
- Analog and DVI-D video signal connectors;
High Definition Content Protection (HDCP) support;
- ENERGY STAR 5.0 compliant;
- Kensington Lock slot for security;
- TCO 5.0 compliance;
- Rated EPEAT Gold;
- Attachment points for optional ThinkVision Soundbar (sold separately);
- Direct access for input selection allows easy movement between applications when attached to two systems simultaneously;
- Matching design to ThinkPad, ThinkCentre, and ThinkStation systems;
- Analog and digital connectors allow attachment flexibility;
- Dual input connectors allow attachment to two systems simultaneously;
- Certified for Windows Vista;
- Meets 100 mm VESA standard for mounting;
- Detachable base for wall- or arm-mounting (sold separately);
- Available in business black.

Short summary description Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L1711P, 43.2 cm (17"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision L1711P computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L1711P. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.264 x 0.264 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
50 - 75 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Tilt angle range
3 - 20°
Plug and Play
Yes
LED indicators
Stand-by
Power
Power consumption (typical) *
18 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
370 mm
Depth (with stand)
155.2 mm
Height (with stand)
515.7 mm
Width (without stand)
370 mm
Depth (without stand)
155.2 mm
Height (without stand)
405.7 mm
Weight (without stand)
4.21 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Display viewable area (HxV)
337.9 x 270.3 mm
Certification
TCO, WEEE, RoHS, ISO