Lenovo logo

Lenovo ThinkPad TrackPoint II keyboard Universal RF Wireless + Bluetooth QWERTZ German Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69385
Info modified on:
18 Jun 2024, 11:44:32
Short summary description Lenovo ThinkPad TrackPoint II keyboard Universal RF Wireless + Bluetooth QWERTZ German Black:

Lenovo ThinkPad TrackPoint II, Mini, Wireless, RF Wireless + Bluetooth, QWERTZ, Black

Long summary description Lenovo ThinkPad TrackPoint II keyboard Universal RF Wireless + Bluetooth QWERTZ German Black:

Lenovo ThinkPad TrackPoint II. Keyboard form factor: Mini. Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless + Bluetooth, Keyboard layout: QWERTZ, Recommended usage: Universal. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.