location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XH1P80848
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XH1P80848
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892101246 show
Category:
Components of a computer case.
Computer Case Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4834
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Sep 2024 09:44:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dedicated enclosure to install M.2 SSD storage into ThinkStation P8
Warranty: 12 months
Long product name Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket :
The long product name of Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkStation Front Access Storage Enclosure for M.2 SSD - P8
More>>>
Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket:
The official description of Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkStation Front Access Storage Enclosure for M.2 SSD - P8 is a dedicated enclosure kit to install M.2 SSD. Easily to upgrade your WorkStation's M.2 SSD storage with this kit.

Short summary description Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket:
This short summary of the Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 4XH1P80848, Full Tower, SSD mounting bracket, ThinkStation P8, 354 g, 0 - 55 °C, 26 mm

Long summary description Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket:
This is an auto-generated long summary of Lenovo 4XH1P80848 computer case part Full Tower SSD mounting bracket based on the first three specs of the first five spec groups.

Lenovo 4XH1P80848. Compatible chassis type: Full Tower, Type: SSD mounting bracket, Compatible products: ThinkStation P8. Weight: 354 g. Package width: 26 mm, Package depth: 15.7 mm, Package height: 9 mm

Features
Compatible chassis type *
Full Tower
Type *
SSD mounting bracket
Compatible products
ThinkStation P8
Weight & dimensions
Weight
354 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Packaging data
Package width
26 mm
Package depth
15.7 mm
Package height
9 mm
Package weight
524 g
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)