Lenovo logo

Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35735
Info modified on:
15 Oct 2024, 08:22:02
Short summary description Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P8, 4.7 GHz, AMD Ryzen Threadripper PRO, 7945WX, 32 GB, 1 TB, Windows 11 Pro

Long summary description Lenovo ThinkStation P8 AMD Ryzen Threadripper PRO 7945WX 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Black:

Lenovo ThinkStation P8. Processor frequency: 4.7 GHz, Processor family: AMD Ryzen Threadripper PRO, Processor model: 7945WX. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4800 MHz. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 1000 W. Chassis type: Tower. Product type: Workstation. Weight: 22.7 kg. Product colour: Black

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.