Lenovo Intel Xeon Silver 4510, Intel Xeon Silver, LGA 4677 (Socket E), Tray, Intel, 2.4 GHz, 64-bit
Lenovo Intel Xeon Silver 4510. Processor family: Intel Xeon Silver, Processor socket: LGA 4677 (Socket E), Package type: Tray. Memory channels: Octa-channel, Maximum internal memory supported by processor: 4 TB, Memory types supported by processor: DDR5-SDRAM. Use conditions: Server/Enterprise, Supported instruction sets: AMX, AVX, AVX 2.0, AVX-512, SSE4.2, Scalability: 2S. Maximum Enclave Size Support for Intel® SGX: 64 GB. Processor package size: 77.5 x 56.5 mm