Lenovo Go Wireless ANC, Wired & Wireless, Office/Call center, 20 - 20000 Hz, 230 g, Headset, Black
Lenovo Go Wireless ANC. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Office/Call center. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.3 m. Weight: 230 g. Product colour: Black