Lenovo logo

Lenovo 4X71B67862 memory module 64 GB 1 x 64 GB DDR4 3200 MHz ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74677
Info modified on:
24 Dec 2024, 22:18:43
Short summary description Lenovo 4X71B67862 memory module 64 GB 1 x 64 GB DDR4 3200 MHz ECC:

Lenovo 4X71B67862, 64 GB, 1 x 64 GB, DDR4, 3200 MHz, 260-pin SO-DIMM

Long summary description Lenovo 4X71B67862 memory module 64 GB 1 x 64 GB DDR4 3200 MHz ECC:

Lenovo 4X71B67862. Component for: PC/Server, Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 260-pin SO-DIMM, ECC

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.