Lenovo logo

Lenovo NVIDIA Quadro P620 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211810
Info modified on:
20 Nov 2024, 16:10:39
Short summary description Lenovo NVIDIA Quadro P620 2 GB GDDR5:

Lenovo NVIDIA Quadro P620, Quadro P620, 2 GB, GDDR5, 2000 MHz, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description Lenovo NVIDIA Quadro P620 2 GB GDDR5:

Lenovo NVIDIA Quadro P620. Graphics processor family: NVIDIA, Graphics processor: Quadro P620. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory clock speed: 2000 MHz. Maximum resolution: 5120 x 2880 pixels. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.