Lenovo logo

Lenovo 4X60M97030 graphics card NVIDIA GeForce GT 730 2 GB GDDR3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83710
Info modified on:
14 Mar 2024, 18:43:54
Short summary description Lenovo 4X60M97030 graphics card NVIDIA GeForce GT 730 2 GB GDDR3:

Lenovo 4X60M97030, GeForce GT 730, 2 GB, GDDR3, 64 bit, 3840 x 2160 pixels, PCI Express 2.0

Long summary description Lenovo 4X60M97030 graphics card NVIDIA GeForce GT 730 2 GB GDDR3:

Lenovo 4X60M97030. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 730, Processor frequency: 1800 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4. Interface type: PCI Express 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.