Short summary description Lenovo B210 39.6 cm (15.6") Backpack Grey:
Lenovo B210, Backpack, 39.6 cm (15.6"), Shoulder strap, 453 g
Long summary description Lenovo B210 39.6 cm (15.6") Backpack Grey:
Lenovo B210. Case type: Backpack, Maximum screen size: 39.6 cm (15.6"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 453 g. Surface coloration: Monochromatic
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.