Lenovo logo

Lenovo 4X40Q26384 laptop case 39.6 cm (15.6") Hardshell case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
466770
Info modified on:
20 Jun 2025, 10:37:06
Short summary description Lenovo 4X40Q26384 laptop case 39.6 cm (15.6") Hardshell case Black:

Lenovo 4X40Q26384, Hardshell case, 39.6 cm (15.6"), Shoulder strap, 910 g

Long summary description Lenovo 4X40Q26384 laptop case 39.6 cm (15.6") Hardshell case Black:

Lenovo 4X40Q26384. Case type: Hardshell case, Maximum screen size: 39.6 cm (15.6"), Number of front pockets: 1, Carrying handle(s), Shoulder strap. Weight: 910 g. Surface coloration: Monochromatic

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.