Lenovo logo

Lenovo ThinkPad Helix Ultrabook Pro Keyboard QWERTZ German Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56356
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkPad Helix Ultrabook Pro Keyboard QWERTZ German Black:

Lenovo ThinkPad Helix Ultrabook Pro Keyboard, QWERTZ, German, Touchpad + Pointing Stick, Lenovo, ThinkPad Helix, Black

Long summary description Lenovo ThinkPad Helix Ultrabook Pro Keyboard QWERTZ German Black:

Lenovo ThinkPad Helix Ultrabook Pro Keyboard. Keyboard layout: QWERTZ, Keyboard language: German, Pointing device: Touchpad + Pointing Stick. Brand compatibility: Lenovo, Compatibility: ThinkPad Helix, Product colour: Black. Connectivity technology: Docking. Power source: Battery, Battery type: Built-in battery. Width: 301.1 mm, Depth: 213.3 mm, Height: 24 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.