Lenovo logo

Lenovo 4X20M26276 power adapter/inverter Indoor 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283546
Info modified on:
04 May 2025, 12:15:28
Short summary description Lenovo 4X20M26276 power adapter/inverter Indoor 65 W Black:

Lenovo 4X20M26276, Laptop, Indoor, 100-240 V, 50/60 Hz, 65 W, Type G

Long summary description Lenovo 4X20M26276 power adapter/inverter Indoor 65 W Black:

Lenovo 4X20M26276. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): USB C. Product colour: Black. Certification: BSMI, CCC, CE, CECP, C-Tick, C-UL, FCC, GOST, GS, ICES, KC, NEMKO, MEPS, PSE, PSB. Width: 46 mm, Depth: 108 mm, Height: 28.5 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.