Lenovo logo

Lenovo 4X20M26272 power adapter/inverter 65 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
706156
Info modified on:
13 Jun 2025, 10:29:12
Short summary description Lenovo 4X20M26272 power adapter/inverter 65 W Black:

Lenovo 4X20M26272, 100 - 240 V, 50/60 Hz, 65 W, Black, 5 - 40 °C, 8 - 80%

Long summary description Lenovo 4X20M26272 power adapter/inverter 65 W Black:

Lenovo 4X20M26272. Input voltage: 100 - 240 V, Input frequency: 50/60 Hz, Output power: 65 W. Product colour: Black. Certification: Serbia, SIRIM, KC, NEMKO, MEPS, NOM(Mexico), CB, CCC (Safety and EMI), CE, CECP, BSMI, GOST, GS,.... Width: 46 mm, Depth: 108 mm, Height: 28.5 mm. Included power plug types: EU

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.