Lenovo logo

Lenovo ThinkPad 135W AC power adapter/inverter Indoor Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20432
Info modified on:
14 Mar 2024, 18:33:50
Short summary description Lenovo ThinkPad 135W AC power adapter/inverter Indoor Black:

Lenovo ThinkPad 135W AC, Laptop, Indoor, 100 - 240 V, 50/60 Hz, 135 W, Lenovo

Long summary description Lenovo ThinkPad 135W AC power adapter/inverter Indoor Black:

Lenovo ThinkPad 135W AC. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100 - 240 V. Product colour: Black. Width: 65 mm, Depth: 145 mm, Height: 30 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.