Lenovo ThinkCentre M78, 3.6 GHz, AMD A6, 4 GB, 1 TB, DVD Super Multi DL, Windows 8
Lenovo ThinkCentre M78. Processor frequency: 3.6 GHz, Processor family: AMD A6, Processor model: A6-5400B. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 7540D. Operating system installed: Windows 8. Power supply: 240 W. Chassis type: SFF. Product type: PC. Product colour: Black